Vishay Precision Group INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max IHLP3232DZER5R6M01

Description
INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max - IHLP3232DZER5R6M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max
IHLP3232DZER5R6M01
INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max IHLP3232DZER5R6M01
INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-IHLP3232DZER5R6M01TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 6.8A 35.5mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6.8A 35.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER5R6M01CT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 6.8A 35.5mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6.8A 35.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6uH 6.8A Inductor and Choke - 71-IHLP3232DZER5R6M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 6.8A Inductor and Choke
71-IHLP3232DZER5R6M01
SMD 5.6uH 6.8A Inductor and Choke 71-IHLP3232DZER5R6M01
SMD Inductor, 5.6uH, 6.8A, Shielded, 3232, 20% Product overview: IHLP3232DZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER5R6M0 1 can be used for catalog matching and distributor lookup.

SMD Inductor, 5.6uH, 6.8A, Shielded, 3232, 20% Product overview: IHLP3232DZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER5R6M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 5.6 H, 20%, Shielded, 0.0355 Ohm, 6.8 A Rohs Compliant Vishay - 64T3143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 5.6 H, 20%, Shielded, 0.0355 Ohm, 6.8 A Rohs Compliant Vishay
64T3143
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 5.6 H, 20%, Shielded, 0.0355 Ohm, 6.8 A Rohs Compliant Vishay 64T3143
Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 5.6 H, 20%, Shielded, 0.0355 ohm, 6.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 5.6 H, 20%, Shielded, 0.0355 ohm, 6.8 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP3232DZER5R6M01 541-IHLP3232DZER5R6M01TR-ND 71-IHLP3232DZER5R6M01 64T3143
Product Name INDUCTOR POWER 5.6UH 6.8A SMD 5.6¦H 6.8A 16.7A 6.8A - ¦20% Shielded 35.5 mOhm Max Fixed Inductors SMD 5.6uH 6.8A Inductor and Choke Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 5.6 H, 20%, Shielded, 0.0355 Ohm, 6.8 A Rohs Compliant Vishay
Inductance Range 5.6 microH 5.6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0355 ohms 0.0355 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details