Vishay Precision Group Inductance Vishay IHLP3232DZER4R7M11.

Description
Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0226ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes
Datasheet
Description
Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0226ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6962
Inductance Vishay 29AC6962
Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0226ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):8.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0226ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6962
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details