Vishay Precision Group Fixed Inductors - IHLP3232DZER4R7M11 IHLP3232DZER4R7M11

Description
Manufacturer: Vishay Dale Win Source Part Number: 714492-IHLP3232DZER4 R7M11 Series: IHLP-3232DZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 8.7A Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.340" L x 0.322" W (8.64mm x 8.18mm) Family Name: IHLP-3232DZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.6 mOhm Max Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): IHLP3232DZEB4R7M1A; ASPI-0840-4R7N-T; ASPIAIG-F7030-4R7M-T ; Introduction Date: February 21, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 714492-IHLP3232DZER4 R7M11 Series: IHLP-3232DZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 8.7A Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.340" L x 0.322" W (8.64mm x 8.18mm) Family Name: IHLP-3232DZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.6 mOhm Max Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): IHLP3232DZEB4R7M1A; ASPI-0840-4R7N-T; ASPIAIG-F7030-4R7M-T ; Introduction Date: February 21, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER4R7M11
714492-IHLP3232DZER4R7M11
Fixed Inductors - IHLP3232DZER4R7M11 714492-IHLP3232DZER4R7M11
Manufacturer: Vishay Dale Win Source Part Number: 714492-IHLP3232DZER4 R7M11 Series: IHLP-3232DZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 8.7A Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.340" L x 0.322" W (8.64mm x 8.18mm) Family Name: IHLP-3232DZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.6 mOhm Max Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): IHLP3232DZEB4R7M1A; ASPI-0840-4R7N-T; ASPIAIG-F7030-4R7M-T ; Introduction Date: February 21, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Dale
Win Source Part Number: 714492-IHLP3232DZER4R7M11
Series: IHLP-3232DZ-11
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 8A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 8.7A
Frequency - Self Resonant: 17MHz
Test Frequency: 100kHz
Size: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Family Name: IHLP-3232DZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22.6 mOhm Max
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): IHLP3232DZEB4R7M1A; ASPI-0840-4R7N-T; ASPIAIG-F7030-4R7M-T;
Introduction Date: February 21, 2011
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 4.7uH 8A Inductor and Choke - 71-IHLP3232DZER4R7M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 8A Inductor and Choke
71-IHLP3232DZER4R7M11
SMD 4.7uH 8A Inductor and Choke 71-IHLP3232DZER4R7M11
4.7uH Shielded SMD Inductor, 8A, 22.6mR DCR, 3232 Product overview: IHLP3232DZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER4R7M1 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 8A, 22.6mR DCR, 3232 Product overview: IHLP3232DZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER4R7M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1353-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1353-1-ND
Fixed Inductors 541-1353-1-ND
4.7µH Shielded Molded Inductor 8A 22.6mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8A 22.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1353-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1353-6-ND
Fixed Inductors 541-1353-6-ND
4.7µH Shielded Molded Inductor 8A 22.6mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8A 22.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1353-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1353-2-ND
Fixed Inductors 541-1353-2-ND
4.7µH Shielded Molded Inductor 8A 22.6mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8A 22.6mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 8.0A SMD 4.7¦H 8A 8.7A 8A - ¦20% Shielded 22.6 mOhm Max - - General Purpose - 0.340
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 8.0A SMD 4.7¦H 8A 8.7A 8A - ¦20% Shielded 22.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
IHLP3232DZER4R7M11
INDUCTOR POWER 4.7UH 8.0A SMD 4.7¦H 8A 8.7A 8A - ¦20% Shielded 22.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« IHLP3232DZER4R7M11
INDUCTOR POWER 4.7UH 8.0A SMD 4.7¦H 8A 8.7A 8A - ¦20% Shielded 22.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 8.0A SMD 4.7¦H 8A 8.7A 8A - ¦20% Shielded 22.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 4.7 H, 20%, Shielded, 0.0226 Ohm, 8 A Rohs Compliant Vishay - 64T3142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 4.7 H, 20%, Shielded, 0.0226 Ohm, 8 A Rohs Compliant Vishay
64T3142
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 4.7 H, 20%, Shielded, 0.0226 Ohm, 8 A Rohs Compliant Vishay 64T3142
Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 4.7 H, 20%, Shielded, 0.0226 ohm, 8 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 4.7 H, 20%, Shielded, 0.0226 ohm, 8 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 8.7A, Smd; Inductance Vishay - 37T8076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 8.7A, Smd; Inductance Vishay
37T8076
Inductor, Shielded, 4.7Uh, 8.7A, Smd; Inductance Vishay 37T8076
INDUCTOR, SHIELDED, 4.7UH, 8.7A, SMD; Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 8.7A, SMD; Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):8.7A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 714492-IHLP3232DZER4R7M11 71-IHLP3232DZER4R7M11 541-1353-1-ND IHLP3232DZER4R7M11 64T3142 37T8076
Product Name Fixed Inductors - IHLP3232DZER4R7M11 SMD 4.7uH 8A Inductor and Choke Fixed Inductors INDUCTOR POWER 4.7UH 8.0A SMD 4.7¦H 8A 8.7A 8A - ¦20% Shielded 22.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 4.7 H, 20%, Shielded, 0.0226 Ohm, 8 A Rohs Compliant Vishay Inductor, Shielded, 4.7Uh, 8.7A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke General Purpose
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
DCR 0.0226 ohms 0.0226 ohms 0.0226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-24N 0402DC-24NXJRW , 0402DC-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details