Vishay Intertechnology, Inc. 47uH 100KHz 2.4A Inductor and Choke IHLP3232DZER470M51

Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Powdered Iron 2.4A 0.26964Ohm DCR 3232 T/R Product overview: IHLP3232DZER470M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER470M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Powdered Iron 2.4A 0.26964Ohm DCR 3232 T/R Product overview: IHLP3232DZER470M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER470M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47uH 100KHz 2.4A Inductor and Choke - 71-IHLP3232DZER470M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 2.4A Inductor and Choke
71-IHLP3232DZER470M51
47uH 100KHz 2.4A Inductor and Choke 71-IHLP3232DZER470M51
Inductor Power Shielded Wirewound 47uH 20% 100KHz Powdered Iron 2.4A 0.26964Ohm DCR 3232 T/R Product overview: IHLP3232DZER470M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER470M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Powdered Iron 2.4A 0.26964Ohm DCR 3232 T/R Product overview: IHLP3232DZER470M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER470M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER470M51
738698-IHLP3232DZER470M51
Fixed Inductors - IHLP3232DZER470M51 738698-IHLP3232DZER470M51
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 738698-IHLP3232DZER4 70M51 Series: IHLP-3232DZ-51 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 2.4A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Current - Saturation: 2.8A Frequency - Self Resonant: 5.5MHz Test Frequency: 100kHz Size: 0.322" L x 0.322" W (8.18mm x 8.18mm) Family Name: IHLP-3232DZ-51 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 269.64 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): ASPI-0703-470M-T; ASPI-8040-470M-T1; ASPI-0840-470M-T; Country of Origin: China, Israel, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 738698-IHLP3232DZER470M51
Series: IHLP-3232DZ-51
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 2.4A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 2.8A
Frequency - Self Resonant: 5.5MHz
Test Frequency: 100kHz
Size: 0.322" L x 0.322" W (8.18mm x 8.18mm)
Family Name: IHLP-3232DZ-51
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 269.64 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): ASPI-0703-470M-T; ASPI-8040-470M-T1; ASPI-0840-470M-T;
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER470M51CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 2.4A 269.64mOhm Max Nonstandard

47µH Shielded Molded Inductor 2.4A 269.64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER470M51TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 2.4A 269.64mOhm Max Nonstandard

47µH Shielded Molded Inductor 2.4A 269.64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER470M51DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 2.4A 269.64mOhm Max Nonstandard

47µH Shielded Molded Inductor 2.4A 269.64mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 2.4A Rohs Compliant Vishay - 62AJ4053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 2.4A Rohs Compliant Vishay
62AJ4053
Inductor, 47Uh, Shielded, 2.4A Rohs Compliant Vishay 62AJ4053
INDUCTOR, 47UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - IHLP3232DZER470M51 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER470M51
Fixed Inductors IHLP3232DZER470M51
FIXED IND 47UH 2.4A 269.64 MOHM

FIXED IND 47UH 2.4A 269.64 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZER470M51 738698-IHLP3232DZER470M51 541-IHLP3232DZER470M51CT-ND 62AJ4053 IHLP3232DZER470M51
Product Name 47uH 100KHz 2.4A Inductor and Choke Fixed Inductors - IHLP3232DZER470M51 Fixed Inductors Inductor, 47Uh, Shielded, 2.4A Rohs Compliant Vishay Fixed Inductors
Inductance Range 47 microH 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details