Vishay Intertechnology, Inc. Fixed Inductors - IHLP3232DZER3R3M5A IHLP3232DZER3R3M5A

Description
Manufacturer: Vishay Win Source Part Number: 921077-IHLP3232DZER3 R3M5A Series: IHLP-3232DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Molded Inductor 11.3 A 16.48mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921077-IHLP3232DZER3 R3M5A Series: IHLP-3232DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Molded Inductor 11.3 A 16.48mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER3R3M5A
921077-IHLP3232DZER3R3M5A
Fixed Inductors - IHLP3232DZER3R3M5A 921077-IHLP3232DZER3R3M5A
Manufacturer: Vishay Win Source Part Number: 921077-IHLP3232DZER3 R3M5A Series: IHLP-3232DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Molded Inductor 11.3 A 16.48mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921077-IHLP3232DZER3R3M5A
Series: IHLP-3232DZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded Molded Inductor 11.3 A 16.48mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

Buy Now Datasheet
Automotive 3.3uH 100KHz 10.6A Inductor and Choke - 71-IHLP3232DZER3R3M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 10.6A Inductor and Choke
71-IHLP3232DZER3R3M5A
Automotive 3.3uH 100KHz 10.6A Inductor and Choke 71-IHLP3232DZER3R3M5A
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 10.6A 0.01648Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 10.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 10.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 10.6A 0.01648Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 10.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 10.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921077-IHLP3232DZER3R3M5A 541-IHLP3232DZER3R3M5ADKR-ND 71-IHLP3232DZER3R3M5A
Product Name Fixed Inductors - IHLP3232DZER3R3M5A Fixed Inductors Automotive 3.3uH 100KHz 10.6A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers