Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER3R3M51

Description
3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232DZER3R3M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232DZER3R3M51-ND
Fixed Inductors IHLP3232DZER3R3M51-ND
3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11.3A 16.48mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232DZER3R3M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 3-2176797-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers