Vishay Precision Group Inductance Vishay IHLP3232DZER3R3M11.

Description
Inductance:3.3µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0149ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes
Description
Inductance:3.3µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0149ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6624 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6624
Inductance Vishay 27AC6624
Inductance:3.3µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0149ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Inductance:3.3µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.7A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.0149ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6624
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0149 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details