3.3uH Shielded SM Inductor, 10.5A, 14.9mR DCR, 3232 Product overview: IHLP3232DZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M1
3.3µH Shielded Molded Inductor 10.5A 14.9mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 10.5A 14.9mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 10.5A 14.9mOhm Max Nonstandard
INDUCTOR POWER 3.3UH 10.5A SMD 3.3¦H 10.5A 9.7A 10.5A - ¦20% Shielded 14.9 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 3.3 H, 20%, Shielded, 0.0149 ohm, 10.5 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 3.3UH, 10.5A, 20%; Inductance:3.3µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP3232DZER3R3M11 | 541-1352-1-ND | IHLP3232DZER3R3M11 | 64T3140 | 81Y7977 |
| Product Name | 3.3uH 10.5A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 3.3UH 10.5A SMD 3.3¦H 10.5A 9.7A 10.5A - ¦20% Shielded 14.9 mOhm Max | Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 3.3 H, 20%, Shielded, 0.0149 Ohm, 10.5 A Rohs Compliant Vishay | Inductor, Shielded, 3.3Uh, 10.5A, 20%; Inductance Vishay |
| Core Material | Ferrite | ||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |