Power Inductors - SMD 33uH 20% AEC-Q200 Product overview: IHLP3232DZER330M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER330M1
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962323-IHLP3232DZER3
Packaging: Tape and Reel
Length: 8.89 mm
Shielding: Shielded
Inductance: 33 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 6.7 MHz
Composition: Wirewound
Height: 4 mm
Resistance: 144 mΩ
Categories: Fixed Inductors
DC Resistance (DCR): 144 mΩ
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 8.26 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 3.2 A
Saturation Current: 3.2 A
Series Resistance: 144 mΩ
Inductance Tolerance: 20 %
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP3232DZER330M1A | 962323-IHLP3232DZER330M1A |
| Product Name | Automotive SMD 33uH Inductor and Choke | Fixed Inductors - IHLP3232DZER330M1A |
| Technology | Power Choke | Wirewound |
| Core Material | Composite | |
| Inductance Range | 33 microH | 33 microH |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Reel | Tape Reel; Tape and Reel |