Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER2R2M5A

Description
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER2R2M5A
874447-IHLP3232DZER2R2M5A
Fixed Inductors - IHLP3232DZER2R2M5A 874447-IHLP3232DZER2R2M5A
Manufacturer: Vishay Win Source Part Number: 874447-IHLP3232DZER2 R2M5A Series: IHLP-3232DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 12.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP3232DZER2R2M5A-N D, 541-IHLP3232DZER2R2M 5ATR, 541-IHLP3232DZER2R2M 5ADKR, 541-IHLP3232DZER2R2M 5ACT

Manufacturer: Vishay
Win Source Part Number: 874447-IHLP3232DZER2R2M5A
Series: IHLP-3232DZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 12.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: IHLP3232DZER2R2M5A-ND, 541-IHLP3232DZER2R2M5ATR, 541-IHLP3232DZER2R2M5ADKR, 541-IHLP3232DZER2R2M5ACT

Buy Now Datasheet
Automotive 2.2uH 100KHz 11.5A Inductor and Choke - 71-IHLP3232DZER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 11.5A Inductor and Choke
71-IHLP3232DZER2R2M5A
Automotive 2.2uH 100KHz 11.5A Inductor and Choke 71-IHLP3232DZER2R2M5A
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 11.5A 0.0125Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 11.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 11.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 11.5A 0.0125Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 11.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 11.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER2R2M5ATR-ND 874447-IHLP3232DZER2R2M5A 71-IHLP3232DZER2R2M5A
Product Name Fixed Inductors Fixed Inductors - IHLP3232DZER2R2M5A Automotive 2.2uH 100KHz 11.5A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details