Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER2R2M51

Description
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232DZER2R2M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232DZER2R2M51-ND
Fixed Inductors IHLP3232DZER2R2M51-ND
2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 11.5A 12.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232DZER2R2M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details