Vishay Precision Group INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max IHLP3232DZER2R2M11

Description
INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max - IHLP3232DZER2R2M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max
IHLP3232DZER2R2M11
INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max IHLP3232DZER2R2M11
INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1350-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1350-6-ND
Fixed Inductors 541-1350-6-ND
2.2µH Shielded Molded Inductor 14.5A 9.41mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 14.5A 9.41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1350-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1350-1-ND
Fixed Inductors 541-1350-1-ND
2.2µH Shielded Molded Inductor 14.5A 9.41mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 14.5A 9.41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1350-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1350-2-ND
Fixed Inductors 541-1350-2-ND
2.2µH Shielded Molded Inductor 14.5A 9.41mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 14.5A 9.41mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER2R2M11
776708-IHLP3232DZER2R2M11
Fixed Inductors - IHLP3232DZER2R2M11 776708-IHLP3232DZER2R2M11
Manufacturer: Vishay Dale Win Source Part Number: 776708-IHLP3232DZER2 R2M11 Series: IHLP-3232DZ-11 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 14.5A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 10.2A Frequency - Self Resonant: 25MHz Test Frequency: 100kHz Family Name: IHLP-3232DZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.41 mOhm Max Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): IHLP3232DZEB2R2M1A; ASPIAIG-F7030-2R2M-T ; ECS-MPIL0630-2R2MC; MPX1D0840L2R2; Introduction Date: February 21, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 776708-IHLP3232DZER2R2M11
Series: IHLP-3232DZ-11
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 14.5A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 10.2A
Frequency - Self Resonant: 25MHz
Test Frequency: 100kHz
Family Name: IHLP-3232DZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.41 mOhm Max
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): IHLP3232DZEB2R2M1A; ASPIAIG-F7030-2R2M-T; ECS-MPIL0630-2R2MC; MPX1D0840L2R2;
Introduction Date: February 21, 2011
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.2uH 14.5A Inductor and Choke - 71-IHLP3232DZER2R2M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 14.5A Inductor and Choke
71-IHLP3232DZER2R2M11
SMD 2.2uH 14.5A Inductor and Choke 71-IHLP3232DZER2R2M11
2.2uH Shielded SMD Inductor, 14.5A, 9.41mR DCR, 3232 Product overview: IHLP3232DZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 14.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 14.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M1 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded SMD Inductor, 14.5A, 9.41mR DCR, 3232 Product overview: IHLP3232DZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 14.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 14.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 2.2 H, 20%, Shielded, 9410 Ohm, 14.5 A Rohs Compliant Vishay - 64T3138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 2.2 H, 20%, Shielded, 9410 Ohm, 14.5 A Rohs Compliant Vishay
64T3138
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 2.2 H, 20%, Shielded, 9410 Ohm, 14.5 A Rohs Compliant Vishay 64T3138
Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 2.2 H, 20%, Shielded, 9410 ohm, 14.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 2.2 H, 20%, Shielded, 9410 ohm, 14.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 10.2A, Smd; Inductance Vishay - 37T8072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 10.2A, Smd; Inductance Vishay
37T8072
Inductor, Shielded, 2.2Uh, 10.2A, Smd; Inductance Vishay 37T8072
INDUCTOR, SHIELDED, 2.2UH, 10.2A, SMD; Inductance:2.2µH; RMS Current (Irms):14.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10.2A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Product Length:8.64mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 10.2A, SMD; Inductance:2.2µH; RMS Current (Irms):14.5A; Inductor Construction:Shielded; Saturation Current (Isat):10.2A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Product Length:8.64mmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP3232DZER2R2M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER2R2M11
Fixed Inductors IHLP3232DZER2R2M11
FIXED IND 2.2UH 14.5A 9.41 MOHM

FIXED IND 2.2UH 14.5A 9.41 MOHM

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP3232DZER2R2M11 541-1350-6-ND 776708-IHLP3232DZER2R2M11 71-IHLP3232DZER2R2M11 64T3138 37T8072 IHLP3232DZER2R2M11
Product Name INDUCTOR POWER 2.2UH 14.5A SMD 2.2¦H 14.5A 10.2A 14.5A - ¦20% Shielded 9.41 mOhm Max Fixed Inductors Fixed Inductors - IHLP3232DZER2R2M11 SMD 2.2uH 14.5A Inductor and Choke Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 2.2 H, 20%, Shielded, 9410 Ohm, 14.5 A Rohs Compliant Vishay Inductor, Shielded, 2.2Uh, 10.2A, Smd; Inductance Vishay Fixed Inductors
Application General Purpose RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0094 ohms 0.0094 ohms 0.0094 ohms 0.0094 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data