Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER220M8A

Description
22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER220M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard

22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER220M8ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard

22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER220M8ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard

22µH Shielded Inductor 3.7A 110.21mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER220M8ADKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details