Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER220M5A

Description
22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER220M5ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard

22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER220M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard

22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER220M5ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard

22µH Shielded Molded Inductor 3.7A 110.21mOhm Max Nonstandard

Buy Now Datasheet
Automotive 22uH 100KHz 3.7A Inductor and Choke - 71-IHLP3232DZER220M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 3.7A Inductor and Choke
71-IHLP3232DZER220M5A
Automotive 22uH 100KHz 3.7A Inductor and Choke 71-IHLP3232DZER220M5A
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 3.7A 0.11021Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER220M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 3.7A 0.11021Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER220M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER220M5A
874445-IHLP3232DZER220M5A
Fixed Inductors - IHLP3232DZER220M5A 874445-IHLP3232DZER220M5A
Manufacturer: Vishay Win Source Part Number: 874445-IHLP3232DZER2 20M5A Series: IHLP-3232DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 110.21mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP3232DZER220M 5ATR, 541-IHLP3232DZER220M 5ADKR, IHLP3232DZER220M5A-N D, 541-IHLP3232DZER220M 5ACT

Manufacturer: Vishay
Win Source Part Number: 874445-IHLP3232DZER220M5A
Series: IHLP-3232DZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 110.21mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP3232DZER220M5ATR, 541-IHLP3232DZER220M5ADKR, IHLP3232DZER220M5A-ND, 541-IHLP3232DZER220M5ACT

Buy Now Datasheet
Fixed Inductors - IHLP3232DZER220M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER220M5A
Fixed Inductors IHLP3232DZER220M5A
FIXED IND 22UH 3.7A 110.21 MOHM

FIXED IND 22UH 3.7A 110.21 MOHM

Supplier's Site Datasheet
Inductor, 22Uh, 20%, Shielded, 3.7A Rohs Compliant Vishay - 91AH7634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, Shielded, 3.7A Rohs Compliant Vishay
91AH7634
Inductor, 22Uh, 20%, Shielded, 3.7A Rohs Compliant Vishay 91AH7634
INDUCTOR, 22UH, 20%, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 22UH, 20%, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER220M5ATR-ND 71-IHLP3232DZER220M5A 874445-IHLP3232DZER220M5A IHLP3232DZER220M5A 91AH7634
Product Name Fixed Inductors Automotive 22uH 100KHz 3.7A Inductor and Choke Fixed Inductors - IHLP3232DZER220M5A Fixed Inductors Inductor, 22Uh, 20%, Shielded, 3.7A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1102 ohms 0.1102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details