Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 4.3A 0.0942Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER220M1
Manufacturer: Vishay Dale
Win Source Part Number: 1329328-IHLP3232DZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Inductance: 22 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 8.2MHz
DC Resistance (DCR): 89mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP3232DZER220M
Current - Saturation (Isat): 3.3A
RoHS Status: ROHS3 Compliant
22µH Shielded Inductor 4.3A 89mOhm Max Nonstandard
22µH Shielded Inductor 4.3A 89mOhm Max Nonstandard
22µH Shielded Inductor 4.3A 89mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP3232DZER220M1A | 1329328-IHLP3232DZER220M1A | 541-IHLP3232DZER220M1ACT-ND |
| Product Name | Automotive 22uH 100KHz 4.3A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Application | RF Choke |