Vishay Precision Group Fixed Inductors IHLP3232DZER1R0M8A

Description
1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER1R0M8ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard

1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER1R0M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard

1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER1R0M8ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard

1µH Shielded Inductor 19A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 1Uh, 20%, 19A; Inductance Vishay - 84AC6793 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 1Uh, 20%, 19A; Inductance Vishay
84AC6793
Inductor, Aec-Q200, Shld, 1Uh, 20%, 19A; Inductance Vishay 84AC6793
INDUCTOR, AEC-Q200, SHLD, 1UH, 20%, 19A; Inductance:1µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):16.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 1UH, 20%, 19A; Inductance:1µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):16.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER1R0M8ACT-ND 84AC6793
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 1Uh, 20%, 19A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details