Vishay Precision Group Inductance Vishay IHLP3232DZER1R0M11.

Description
Inductance:1µH; RMS Current (Irms):18.2A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.00463ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes
Datasheet
Description
Inductance:1µH; RMS Current (Irms):18.2A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.00463ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 14AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
14AC9208
Inductance Vishay 14AC9208
Inductance:1µH; RMS Current (Irms):18.2A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.00463ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Inductance:1µH; RMS Current (Irms):18.2A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-3232DZ-11 Series; DC Resistance Max:0.00463ohm; Inductance Tolerance:± 20%; Product Length:8.64mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14AC9208
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0046 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers