Vishay Precision Group Fixed Inductors - IHLP3232DZER1R0M01 IHLP3232DZER1R0M01

Description
Manufacturer: Vishay Dale Win Source Part Number: 808987-IHLP3232DZER1 R0M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 24A Frequency - Self Resonant: 42MHz DC Resistance (DCR): 5.78mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 18A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 808987-IHLP3232DZER1 R0M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 24A Frequency - Self Resonant: 42MHz DC Resistance (DCR): 5.78mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 18A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER1R0M01
808987-IHLP3232DZER1R0M01
Fixed Inductors - IHLP3232DZER1R0M01 808987-IHLP3232DZER1R0M01
Manufacturer: Vishay Dale Win Source Part Number: 808987-IHLP3232DZER1 R0M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 24A Frequency - Self Resonant: 42MHz DC Resistance (DCR): 5.78mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 18A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 808987-IHLP3232DZER1R0M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Current - Saturation: 24A
Frequency - Self Resonant: 42MHz
DC Resistance (DCR): 5.78mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 1uH 18A Inductor and Choke - 71-IHLP3232DZER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 18A Inductor and Choke
71-IHLP3232DZER1R0M01
SMD 1uH 18A Inductor and Choke 71-IHLP3232DZER1R0M01
1uH 18A Shielded Power Inductor, 3232 SMD, 5.78mR DCR Product overview: IHLP3232DZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0M0 1 can be used for catalog matching and distributor lookup.

1uH 18A Shielded Power Inductor, 3232 SMD, 5.78mR DCR Product overview: IHLP3232DZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 1.0UH 18A SMD 1¦H 18A 24A 18A - ¦20% Shielded 5.78 mOhm Max - - Power Supplies - 0.340
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 18A SMD 1¦H 18A 24A 18A - ¦20% Shielded 5.78 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
IHLP3232DZER1R0M01
INDUCTOR POWER 1.0UH 18A SMD 1¦H 18A 24A 18A - ¦20% Shielded 5.78 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« IHLP3232DZER1R0M01
INDUCTOR POWER 1.0UH 18A SMD 1¦H 18A 24A 18A - ¦20% Shielded 5.78 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 18A SMD 1¦H 18A 24A 18A - ¦20% Shielded 5.78 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1371-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1371-6-ND
Fixed Inductors 541-1371-6-ND
1µH Shielded Molded Inductor 18A 5.78mOhm Max Nonstandard

1µH Shielded Molded Inductor 18A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1371-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1371-1-ND
Fixed Inductors 541-1371-1-ND
1µH Shielded Molded Inductor 18A 5.78mOhm Max Nonstandard

1µH Shielded Molded Inductor 18A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1371-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1371-2-ND
Fixed Inductors 541-1371-2-ND
1µH Shielded Molded Inductor 18A 5.78mOhm Max Nonstandard

1µH Shielded Molded Inductor 18A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Uh, 24A, Smd; Inductance Vishay - 58T0599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 24A, Smd; Inductance Vishay
58T0599
Inductor, Shielded, 1Uh, 24A, Smd; Inductance Vishay 58T0599
INDUCTOR, SHIELDED, 1UH, 24A, SMD; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00578ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 24A, SMD; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00578ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 24A, Smd, Full Reel; Inductance Vishay - 47T5139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 24A, Smd, Full Reel; Inductance Vishay
47T5139
Inductor, Shielded, 1Uh, 24A, Smd, Full Reel; Inductance Vishay 47T5139
INDUCTOR, SHIELDED, 1UH, 24A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Width:8.18mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 24A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Width:8.18mmRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP3232DZER1R0M01
Inductors/Coils/Transformers >> Power Inductors IHLP3232DZER1R0M01
18A 1uH ±20% 24A 3232 Power Inductors ROHS

18A 1uH ±20% 24A 3232 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 808987-IHLP3232DZER1R0M01 71-IHLP3232DZER1R0M01 IHLP3232DZER1R0M01 541-1371-6-ND 58T0599 47T5139 IHLP3232DZER1R0M01
Product Name Fixed Inductors - IHLP3232DZER1R0M01 SMD 1uH 18A Inductor and Choke INDUCTOR POWER 1.0UH 18A SMD 1¦H 18A 24A 18A - ¦20% Shielded 5.78 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« Fixed Inductors Inductor, Shielded, 1Uh, 24A, Smd; Inductance Vishay Inductor, Shielded, 1Uh, 24A, Smd, Full Reel; Inductance Vishay Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
DCR 0.0058 ohms 0.0058 ohms 0.0058 ohms 0.0058 ohms 0.0058 ohms
Rated DC Current 18000 milliamps 24000 milliamps 18000 milliamps 18000 milliamps 18000 milliamps
Packing Method Tape Reel; Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details