Vishay Precision Group Fixed Inductors IHLP3232DZER150M8A

Description
15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER150M8ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard

15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER150M8ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard

15µH Shielded Inductor 4.8A 66.34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 15Uh, 4.8A; Inductance Vishay - 84AC6795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 15Uh, 4.8A; Inductance Vishay
84AC6795
Inductor, Aec-Q200, Shld, 15Uh, 4.8A; Inductance Vishay 84AC6795
INDUCTOR, AEC-Q200, SHLD, 15UH, 4.8A; Inductance:15µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 15UH, 4.8A; Inductance:15µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER150M8ATR-ND 84AC6795
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 15Uh, 4.8A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details