Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064795-IHLP3232DZER
Packaging: Tape and Reel
Inductance: 15 µH
Height: 4.0132 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064795-IHLP3232DZER150M1A |
| Product Name | OEM Parts - OEM Parts (F - I) - IHLP3232DZER150M1A |