Vishay Intertechnology, Inc. Fixed Inductors - IHLP3232DZER100MA1 IHLP3232DZER100MA1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064794-IHLP3232DZER 100MA1 Packaging: Tape and Reel Length: 8.89 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 15 MHz Composition: Wirewound Height: 4 mm Resistance: 59.9 mΩ Width: 8.64 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 8.26 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 5.2 A Saturation Current: 9 A Series Resistance: 59.9 mΩ Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064794-IHLP3232DZER 100MA1 Packaging: Tape and Reel Length: 8.89 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 15 MHz Composition: Wirewound Height: 4 mm Resistance: 59.9 mΩ Width: 8.64 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 8.26 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 5.2 A Saturation Current: 9 A Series Resistance: 59.9 mΩ Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232DZER100MA1 - 1064794-IHLP3232DZER100MA1 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER100MA1
1064794-IHLP3232DZER100MA1
Fixed Inductors - IHLP3232DZER100MA1 1064794-IHLP3232DZER100MA1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064794-IHLP3232DZER 100MA1 Packaging: Tape and Reel Length: 8.89 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 15 MHz Composition: Wirewound Height: 4 mm Resistance: 59.9 mΩ Width: 8.64 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 8.26 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 5.2 A Saturation Current: 9 A Series Resistance: 59.9 mΩ Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064794-IHLP3232DZER100MA1
Packaging: Tape and Reel
Length: 8.89 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 15 MHz
Composition: Wirewound
Height: 4 mm
Resistance: 59.9 mΩ
Width: 8.64 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 8.26 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 5.2 A
Saturation Current: 9 A
Series Resistance: 59.9 mΩ
Inductance Tolerance: 20 %

Buy Now
Automotive SMD 10uH Inductor and Choke - 71-IHLP3232DZER100MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10uH Inductor and Choke
71-IHLP3232DZER100MA1
Automotive SMD 10uH Inductor and Choke 71-IHLP3232DZER100MA1
Power Inductors - SMD 10uH 20% AEC-Q200 Product overview: IHLP3232DZER100MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 10uH 20% AEC-Q200 Product overview: IHLP3232DZER100MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064794-IHLP3232DZER100MA1 71-IHLP3232DZER100MA1
Product Name Fixed Inductors - IHLP3232DZER100MA1 Automotive SMD 10uH Inductor and Choke
Technology Wirewound Power Choke
Configuration Fixed
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Testing Frequency 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details