Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 5.1A 0.0535Ohm DCR 3232 T/R Product overview: IHLP3232DZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 5.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M5
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP3232DZER100M51 | 541-IHLP3232DZER100M51DKR-ND |
| Product Name | 10uH 100KHz 5.1A Inductor and Choke | Fixed Inductors |
| Inductance Range | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | |
| Molded / Shielded | Shielded | Molded; Shielded |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |