The Vishay IHLP-3232DZ-11 inductor features an inductance value of 10 OºH with a tolerance of ±20%. It is designed for high current applications, with a maximum RMS current rating of 5.4 A and a saturation current of 6.4 A. The inductor has a low DC resistance of 0.0518 ohms, making it suitable for efficient power supply designs. Its shielded construction minimizes electromagnetic interference, and it operates effectively in a temperature range from -55 °C to +125 °C. This component is compliant with RoHS standards, ensuring it meets environmental regulations. The inductor is ideal for use in DC/DC converters, battery-powered devices, and various power supply applications.
Inductance:10µH; RMS Current (Irms):5.4A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 29AC6961 |
| Product Name | Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 10 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0518 ohms |