Vishay Precision Group Fixed Inductors IHLP3232DZER100M01

Description
10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1370-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1370-1-ND
Fixed Inductors 541-1370-1-ND
10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1370-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1370-6-ND
Fixed Inductors 541-1370-6-ND
10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1370-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1370-2-ND
Fixed Inductors 541-1370-2-ND
10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.2A 59.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER100M01
921074-IHLP3232DZER100M01
Fixed Inductors - IHLP3232DZER100M01 921074-IHLP3232DZER100M01
Manufacturer: Vishay Win Source Part Number: 921074-IHLP3232DZER1 00M01 Series: IHLP-3232DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 59.9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: Q6936817EW, 541-1370-1, 541-1370-2, 541-1370-6

Manufacturer: Vishay
Win Source Part Number: 921074-IHLP3232DZER100M01
Series: IHLP-3232DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 59.9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: Q6936817EW, 541-1370-1, 541-1370-2, 541-1370-6

Buy Now Datasheet
INDUCTOR POWER 10UH 5.2A SMD 10¦H 5.2A 9A 5.2A - ¦20% Shielded 59.9 mOhm Max - - Power Supplies - 0.340
Anaheim, CA, United States
INDUCTOR POWER 10UH 5.2A SMD 10¦H 5.2A 9A 5.2A - ¦20% Shielded 59.9 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
IHLP3232DZER100M01
INDUCTOR POWER 10UH 5.2A SMD 10¦H 5.2A 9A 5.2A - ¦20% Shielded 59.9 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« IHLP3232DZER100M01
INDUCTOR POWER 10UH 5.2A SMD 10¦H 5.2A 9A 5.2A - ¦20% Shielded 59.9 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 5.2A SMD 10¦H 5.2A 9A 5.2A - ¦20% Shielded 59.9 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 10uH 5.2A Inductor and Choke - 71-IHLP3232DZER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 5.2A Inductor and Choke
71-IHLP3232DZER100M01
SMD 10uH 5.2A Inductor and Choke 71-IHLP3232DZER100M01
10uH Shielded SMD Inductor, 5.2A, 3232, Composite Core Product overview: IHLP3232DZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M0 1 can be used for catalog matching and distributor lookup.

10uH Shielded SMD Inductor, 5.2A, 3232, Composite Core Product overview: IHLP3232DZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 9A, Smd; Inductance Vishay - 58T0600 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 9A, Smd; Inductance Vishay
58T0600
Inductor, Shielded, 10Uh, 9A, Smd; Inductance Vishay 58T0600
INDUCTOR, SHIELDED, 10UH, 9A, SMD; Inductance:10µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0599ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 9A, SMD; Inductance:10µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0599ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 10 H, 20%, Shielded, 0.0599 Ohm, 5.2 A Rohs Compliant Vishay - 64T3134 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 10 H, 20%, Shielded, 0.0599 Ohm, 5.2 A Rohs Compliant Vishay
64T3134
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 10 H, 20%, Shielded, 0.0599 Ohm, 5.2 A Rohs Compliant Vishay 64T3134
Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 10 H, 20%, Shielded, 0.0599 ohm, 5.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 10 H, 20%, Shielded, 0.0599 ohm, 5.2 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 9A, Smd, Full Reel; Inductance Vishay - 47T5140 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 9A, Smd, Full Reel; Inductance Vishay
47T5140
Inductor, Shielded, 10Uh, 9A, Smd, Full Reel; Inductance Vishay 47T5140
INDUCTOR, SHIELDED, 10UH, 9A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Height:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 9A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Height:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1370-1-ND 921074-IHLP3232DZER100M01 IHLP3232DZER100M01 71-IHLP3232DZER100M01 58T0600 64T3134 47T5140
Product Name Fixed Inductors Fixed Inductors - IHLP3232DZER100M01 INDUCTOR POWER 10UH 5.2A SMD 10¦H 5.2A 9A 5.2A - ¦20% Shielded 59.9 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« SMD 10uH 5.2A Inductor and Choke Inductor, Shielded, 10Uh, 9A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 10 H, 20%, Shielded, 0.0599 Ohm, 5.2 A Rohs Compliant Vishay Inductor, Shielded, 10Uh, 9A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0599 ohms 0.0599 ohms 0.0599 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details