Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZERR68M11

Description
680nH Shielded Molded Inductor 20A 3.99mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 20A 3.99mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232CZERR68M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232CZERR68M11-ND
Fixed Inductors IHLP3232CZERR68M11-ND
680nH Shielded Molded Inductor 20A 3.99mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 3.99mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232CZERR68M11-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624116-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details