Vishay Intertechnology, Inc. SMD 0.22uH 32A Inductor and Choke IHLP3232CZERR22M01

Description
SMD Shielded Power Inductor 0.22uH 20% 32A 1.71mR DCR Product overview: IHLP3232CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZERR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Power Inductor 0.22uH 20% 32A 1.71mR DCR Product overview: IHLP3232CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZERR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.22uH 32A Inductor and Choke - 71-IHLP3232CZERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH 32A Inductor and Choke
71-IHLP3232CZERR22M01
SMD 0.22uH 32A Inductor and Choke 71-IHLP3232CZERR22M01
SMD Shielded Power Inductor 0.22uH 20% 32A 1.71mR DCR Product overview: IHLP3232CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZERR22M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.22uH 20% 32A 1.71mR DCR Product overview: IHLP3232CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2590-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2590-6-ND
Fixed Inductors 541-2590-6-ND
220nH Shielded Molded Inductor 32A 1.71mOhm Max Nonstandard

220nH Shielded Molded Inductor 32A 1.71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2590-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2590-1-ND
Fixed Inductors 541-2590-1-ND
220nH Shielded Molded Inductor 32A 1.71mOhm Max Nonstandard

220nH Shielded Molded Inductor 32A 1.71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2590-2-ND
Fixed Inductors 541-2590-2-ND
220nH Shielded Molded Inductor 32A 1.71mOhm Max Nonstandard

220nH Shielded Molded Inductor 32A 1.71mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, Shielded, 32A Rohs Compliant Vishay - 62AJ4046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 32A Rohs Compliant Vishay
62AJ4046
Inductor, 220Uh, Shielded, 32A Rohs Compliant Vishay 62AJ4046
INDUCTOR, 220UH, SHIELDED, 32A ROHS COMPLIANT: YES

INDUCTOR, 220UH, SHIELDED, 32A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 220Uh, Shielded, 32A; Inductance Vishay - 73W9825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 32A; Inductance Vishay
73W9825
Inductor, 220Uh, Shielded, 32A; Inductance Vishay 73W9825
INDUCTOR, 220UH, SHIELDED, 32A; Inductance:220nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:IHLP-3232CZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00171ohm RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 32A; Inductance:220nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:IHLP-3232CZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00171ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232CZERR22M01 541-2590-6-ND 62AJ4046 73W9825
Product Name SMD 0.22uH 32A Inductor and Choke Fixed Inductors Inductor, 220Uh, Shielded, 32A Rohs Compliant Vishay Inductor, 220Uh, Shielded, 32A; Inductance Vishay
Core Material Ferrite
Inductance Range 0.2200 microH 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details