Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZER6R8M01

Description
FIXED IND 6.8UH 5.3A 49.3 MOHM
Request a Quote Datasheet
Description
FIXED IND 6.8UH 5.3A 49.3 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZER6R8M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 5.3A 49.3 MOHM

FIXED IND 6.8UH 5.3A 49.3 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER6R8M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 5.3A 49.3 MOHM

FIXED IND 6.8UH 5.3A 49.3 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER6R8M01TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 5.3A 49.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.3A 49.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8uH 5.3A Inductor and Choke - 71-IHLP3232CZER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 5.3A Inductor and Choke
71-IHLP3232CZER6R8M01
SMD 6.8uH 5.3A Inductor and Choke 71-IHLP3232CZER6R8M01
SMD Shielded Inductor 6.8uH 20% 5.3A 49.3mR 3232 Product overview: IHLP3232CZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER6R8M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 6.8uH 20% 5.3A 49.3mR 3232 Product overview: IHLP3232CZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZER6R8M01DKR-ND 71-IHLP3232CZER6R8M01
Product Name Fixed Inductors SMD 6.8uH 5.3A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0493 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details