Vishay Precision Group Fixed Inductors IHLP3232CZER4R7M01

Description
4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4349-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4349-6-ND
Fixed Inductors 541-4349-6-ND
4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4349-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4349-1-ND
Fixed Inductors 541-4349-1-ND
4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4349-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4349-2-ND
Fixed Inductors 541-4349-2-ND
4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.6A 34.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 6.6A Inductor and Choke - 71-IHLP3232CZER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 6.6A Inductor and Choke
71-IHLP3232CZER4R7M01
SMD 4.7uH 6.6A Inductor and Choke 71-IHLP3232CZER4R7M01
SMD Power Inductor 4.7uH 6.6A Shielded 3232 Product overview: IHLP3232CZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER4R7M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 6.6A Shielded 3232 Product overview: IHLP3232CZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232CZER4R7M01
776707-IHLP3232CZER4R7M01
Fixed Inductors - IHLP3232CZER4R7M01 776707-IHLP3232CZER4R7M01
Manufacturer: Vishay Dale Win Source Part Number: 776707-IHLP3232CZER4 R7M01 Series: IHLP-3232CZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 6.6A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 10.5A Frequency - Self Resonant: 25MHz Test Frequency: 100kHz Family Name: IHLP-3232CZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34.2 mOhm Max Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP3232CZEB4R7MA1; IHLP3232CZER4R7MA1; ASPIAIG-H8540-4R7M-T ; ASPI-8040S-5R1N-T; Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Dale
Win Source Part Number: 776707-IHLP3232CZER4R7M01
Series: IHLP-3232CZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 6.6A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 10.5A
Frequency - Self Resonant: 25MHz
Test Frequency: 100kHz
Family Name: IHLP-3232CZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 34.2 mOhm Max
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): IHLP3232CZEB4R7MA1; IHLP3232CZER4R7MA1; ASPIAIG-H8540-4R7M-T; ASPI-8040S-5R1N-T;
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 6.6A Rohs Compliant Vishay - 62AJ4049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 6.6A Rohs Compliant Vishay
62AJ4049
Inductor, 4.7Uh, Shielded, 6.6A Rohs Compliant Vishay 62AJ4049
INDUCTOR, 4.7UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - IHLP3232CZER4R7M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232CZER4R7M01
Fixed Inductors IHLP3232CZER4R7M01
FIXED IND 4.7UH 6.6A 34.2MOHM SM

FIXED IND 4.7UH 6.6A 34.2MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4349-6-ND 71-IHLP3232CZER4R7M01 776707-IHLP3232CZER4R7M01 62AJ4049 IHLP3232CZER4R7M01
Product Name Fixed Inductors SMD 4.7uH 6.6A Inductor and Choke Fixed Inductors - IHLP3232CZER4R7M01 Inductor, 4.7Uh, Shielded, 6.6A Rohs Compliant Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0342 ohms 0.0342 ohms 0.0342 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details