Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZER330M11

Description
33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZER330M11CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard

33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER330M11TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard

33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER330M11DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard

33µH Shielded Molded Inductor 3.1A 177mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327442-IHLP3232CZER330M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327442-IHLP3232CZER330M11
Inductors, Coils, Chokes - Fixed Inductors 1327442-IHLP3232CZER330M11
Manufacturer: Vishay Dale Win Source Part Number: 1327442-IHLP3232CZER 330M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 33 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 5.6MHz DC Resistance (DCR): 177mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-IHLP3232CZER330M 11TR,541-IHLP3232CZE R330M11DKR,541-IHLP3 232CZER330M11CT,IHLP 3232CZER330M11-ND Current - Saturation (Isat): 2.1A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327442-IHLP3232CZER330M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Inductance: 33 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 5.6MHz
DC Resistance (DCR): 177mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP3232CZER330M11TR,541-IHLP3232CZER330M11DKR,541-IHLP3232CZER330M11CT,IHLP3232CZER330M11-ND
Current - Saturation (Isat): 2.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 33uH 2.6A Inductor and Choke - 71-IHLP3232CZER330M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 2.6A Inductor and Choke
71-IHLP3232CZER330M11
SMD 33uH 2.6A Inductor and Choke 71-IHLP3232CZER330M11
33uH Shielded Power Inductor, 2.6A, 177mR DCR, 3232 SMD Product overview: IHLP3232CZER330M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 2.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER330M1 1 can be used for catalog matching and distributor lookup.

33uH Shielded Power Inductor, 2.6A, 177mR DCR, 3232 SMD Product overview: IHLP3232CZER330M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 2.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER330M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, Shielded, 3.1A Rohs Compliant Vishay - 62AJ4048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 3.1A Rohs Compliant Vishay
62AJ4048
Inductor, 33Uh, Shielded, 3.1A Rohs Compliant Vishay 62AJ4048
INDUCTOR, 33UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZER330M11CT-ND 1327442-IHLP3232CZER330M11 71-IHLP3232CZER330M11 62AJ4048
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33uH 2.6A Inductor and Choke Inductor, 33Uh, Shielded, 3.1A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1770 ohms 0.1770 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details