Vishay Intertechnology, Inc. Fixed Inductors - IHLP3232CZER2R2M11 IHLP3232CZER2R2M11

Description
Manufacturer: Vishay Win Source Part Number: 921072-IHLP3232CZER2 R2M11 Series: IHLP-3232CZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 14.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP3232CZER2R2M11-N D, 541-IHLP3232CZER2R2M 11CT, 541-IHLP3232CZER2R2M 11DKR, 541-IHLP3232CZER2R2M 11TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921072-IHLP3232CZER2 R2M11 Series: IHLP-3232CZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 14.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP3232CZER2R2M11-N D, 541-IHLP3232CZER2R2M 11CT, 541-IHLP3232CZER2R2M 11DKR, 541-IHLP3232CZER2R2M 11TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232CZER2R2M11
921072-IHLP3232CZER2R2M11
Fixed Inductors - IHLP3232CZER2R2M11 921072-IHLP3232CZER2R2M11
Manufacturer: Vishay Win Source Part Number: 921072-IHLP3232CZER2 R2M11 Series: IHLP-3232CZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 14.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP3232CZER2R2M11-N D, 541-IHLP3232CZER2R2M 11CT, 541-IHLP3232CZER2R2M 11DKR, 541-IHLP3232CZER2R2M 11TR

Manufacturer: Vishay
Win Source Part Number: 921072-IHLP3232CZER2R2M11
Series: IHLP-3232CZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 14.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: IHLP3232CZER2R2M11-ND, 541-IHLP3232CZER2R2M11CT, 541-IHLP3232CZER2R2M11DKR, 541-IHLP3232CZER2R2M11TR

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER2R2M11DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER2R2M11CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER2R2M11TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.4A 14.7mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2uH 10.4A Inductor and Choke - 71-IHLP3232CZER2R2M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 10.4A Inductor and Choke
71-IHLP3232CZER2R2M11
SMD 2.2uH 10.4A Inductor and Choke 71-IHLP3232CZER2R2M11
SMD Power Inductor 2.2uH 20% 10.4A Shielded 3232 Product overview: IHLP3232CZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER2R2M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 2.2uH 20% 10.4A Shielded 3232 Product overview: IHLP3232CZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER2R2M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921072-IHLP3232CZER2R2M11 541-IHLP3232CZER2R2M11DKR-ND 71-IHLP3232CZER2R2M11
Product Name Fixed Inductors - IHLP3232CZER2R2M11 Fixed Inductors SMD 2.2uH 10.4A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers