Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZER2R2M01

Description
2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZER2R2M01TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER2R2M01CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER2R2M01DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9A 20.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 9A 20.3 MOHM Inductor and Choke - 71-IHLP3232CZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 9A 20.3 MOHM Inductor and Choke
71-IHLP3232CZER2R2M01
SMD 2.2UH 9A 20.3 MOHM Inductor and Choke 71-IHLP3232CZER2R2M01
FIXED IND 2.2UH 9A 20.3 MOHM SMD Product overview: IHLP3232CZER2R2M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9A, 20.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9A, 20.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER2R2M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 9A 20.3 MOHM SMD Product overview: IHLP3232CZER2R2M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9A, 20.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9A, 20.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZER2R2M01TR-ND 71-IHLP3232CZER2R2M01
Product Name Fixed Inductors SMD 2.2UH 9A 20.3 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0203 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details