Manufacturer: Vishay Dale
Win Source Part Number: 813363-IHLP3232CZER2
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Current - Saturation: 2.8A
Frequency - Self Resonant: 7.7MHz
DC Resistance (DCR): 132mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6A
Inductance Frequency - Test: 100kHz
22uH Shielded SMD Inductor, 3.6A, 3232, 20% Product overview: IHLP3232CZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 3.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 3.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER220M1
22µH Shielded Molded Inductor 3.6A 132mOhm Max Nonstandard
22µH Shielded Molded Inductor 3.6A 132mOhm Max Nonstandard
22µH Shielded Molded Inductor 3.6A 132mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 813363-IHLP3232CZER220M11 | 71-IHLP3232CZER220M11 | 541-4348-6-ND |
| Product Name | Fixed Inductors - IHLP3232CZER220M11 | SMD 22uH 3.6A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Inductance Range | 22 microH | 22 microH | |
| DCR | 0.1320 ohms | 0.1320 ohms | |
| Rated DC Current | 3600 milliamps | 2800 milliamps | |
| Packing Method | Tape Reel; Reel | Tape Reel |