Vishay Precision Group SMD 1uH 16A Inductor and Choke IHLP3232CZER1R0M11

Description
SMD Shielded Power Inductor 1uH 16A 6.49mR DCR 3232 Product overview: IHLP3232CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Power Inductor 1uH 16A 6.49mR DCR 3232 Product overview: IHLP3232CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 16A Inductor and Choke - 71-IHLP3232CZER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 16A Inductor and Choke
71-IHLP3232CZER1R0M11
SMD 1uH 16A Inductor and Choke 71-IHLP3232CZER1R0M11
SMD Shielded Power Inductor 1uH 16A 6.49mR DCR 3232 Product overview: IHLP3232CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 1uH 16A 6.49mR DCR 3232 Product overview: IHLP3232CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327450-IHLP3232CZER1R0M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327450-IHLP3232CZER1R0M11
Inductors, Coils, Chokes - Fixed Inductors 1327450-IHLP3232CZER1R0M11
Manufacturer: Vishay Dale Win Source Part Number: 1327450-IHLP3232CZER 1R0M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 51MHz DC Resistance (DCR): 6.49mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-IHLP3232CZER1R0M 11TR,541-IHLP3232CZE R1R0M11DKR,IHLP3232C ZER1R0M11-ND,541-IHL P3232CZER1R0M11CT Current - Saturation (Isat): 14.8A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327450-IHLP3232CZER1R0M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 51MHz
DC Resistance (DCR): 6.49mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP3232CZER1R0M11TR,541-IHLP3232CZER1R0M11DKR,IHLP3232CZER1R0M11-ND,541-IHLP3232CZER1R0M11CT
Current - Saturation (Isat): 14.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER1R0M11TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 16A 6.49mOhm Max Nonstandard

1µH Shielded Molded Inductor 16A 6.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP3232CZER1R0M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232CZER1R0M11
Fixed Inductors IHLP3232CZER1R0M11
FIXED IND 1UH 16A 6.49 MOHM SMD

FIXED IND 1UH 16A 6.49 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 1 H, 20%, Shielded, 6490 Ohm, 16 A Rohs Compliant Vishay - 64T3106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 1 H, 20%, Shielded, 6490 Ohm, 16 A Rohs Compliant Vishay
64T3106
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 1 H, 20%, Shielded, 6490 Ohm, 16 A Rohs Compliant Vishay 64T3106
Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 1 H, 20%, Shielded, 6490 ohm, 16 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 1 H, 20%, Shielded, 6490 ohm, 16 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232CZER1R0M11 1327450-IHLP3232CZER1R0M11 541-IHLP3232CZER1R0M11TR-ND IHLP3232CZER1R0M11 64T3106
Product Name SMD 1uH 16A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 1 H, 20%, Shielded, 6490 Ohm, 16 A Rohs Compliant Vishay
Core Material Metal, Composite
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details