Vishay Precision Group SMD 15uH 4.3A Inductor and Choke IHLP3232CZER150M11

Description
15uH Shielded Power Inductor, 4.3A, 85.3mR DCR, 3232 SMD Product overview: IHLP3232CZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER150M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uH Shielded Power Inductor, 4.3A, 85.3mR DCR, 3232 SMD Product overview: IHLP3232CZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER150M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 4.3A Inductor and Choke - 71-IHLP3232CZER150M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 4.3A Inductor and Choke
71-IHLP3232CZER150M11
SMD 15uH 4.3A Inductor and Choke 71-IHLP3232CZER150M11
15uH Shielded Power Inductor, 4.3A, 85.3mR DCR, 3232 SMD Product overview: IHLP3232CZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER150M1 1 can be used for catalog matching and distributor lookup.

15uH Shielded Power Inductor, 4.3A, 85.3mR DCR, 3232 SMD Product overview: IHLP3232CZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER150M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1623-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1623-1-ND
Fixed Inductors 541-1623-1-ND
15µH Shielded Molded Inductor 4.3A 85.3mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.3A 85.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1623-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1623-6-ND
Fixed Inductors 541-1623-6-ND
15µH Shielded Molded Inductor 4.3A 85.3mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.3A 85.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1623-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1623-2-ND
Fixed Inductors 541-1623-2-ND
15µH Shielded Molded Inductor 4.3A 85.3mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.3A 85.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1203317-IHLP3232CZER150M11
Inductors, Coils, Chokes - Fixed Inductors 1203317-IHLP3232CZER150M11
Win Source Part Number: 1203317-IHLP3232CZER 150M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232CZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 85.3mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Alternative Parts (Cross-Reference): IHLP3232CZER150M11.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1623-6,541-1623- 2,541-1623-1 Current - Saturation (Isat): 3.8A

Win Source Part Number: 1203317-IHLP3232CZER150M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232CZ-11
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 85.3mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Alternative Parts (Cross-Reference): IHLP3232CZER150M11.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1623-6,541-1623-2,541-1623-1
Current - Saturation (Isat): 3.8A

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 15 H, 20%, Shielded, 0.0853 Ohm, 4.3 A Rohs Compliant Vishay - 64T3111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 15 H, 20%, Shielded, 0.0853 Ohm, 4.3 A Rohs Compliant Vishay
64T3111
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 15 H, 20%, Shielded, 0.0853 Ohm, 4.3 A Rohs Compliant Vishay 64T3111
Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 15 H, 20%, Shielded, 0.0853 ohm, 4.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 15 H, 20%, Shielded, 0.0853 ohm, 4.3 A RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, Shielded, 4.3A; Inductance Vishay - 73W9839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 4.3A; Inductance Vishay
73W9839
Inductor, 15Uh, Shielded, 4.3A; Inductance Vishay 73W9839
INDUCTOR, 15UH, SHIELDED, 4.3A; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:IHLP-3232CZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0853ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 4.3A; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:IHLP-3232CZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0853ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232CZER150M11 541-1623-1-ND 1203317-IHLP3232CZER150M11 64T3111 73W9839
Product Name SMD 15uH 4.3A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 15 H, 20%, Shielded, 0.0853 Ohm, 4.3 A Rohs Compliant Vishay Inductor, 15Uh, Shielded, 4.3A; Inductance Vishay
Core Material Ferrite
Inductance Range 15 microH 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers