Power Inductors - SMD 100uH 20% AEC-Q200 Product overview: IHLP3232CZER100MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER100MA
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064793-IHLP3232CZER
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 15 MHz
Composition: Wirewound
Height: 3 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 4.7 A
Saturation Current: 8.2 A
Series Resistance: 71.2 mΩ
FIXED IND 10UH 4.7A 71.2 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP3232CZER100MA1 | 1064793-IHLP3232CZER100MA1 | 541-IHLP3232CZER100MA1TR-ND |
| Product Name | Automotive SMD 100uH Inductor and Choke | Fixed Inductors - IHLP3232CZER100MA1 | Fixed Inductors |
| Technology | Power Choke | Wirewound | |
| Core Material | Composite | ||
| Inductance Range | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Reel | Tape Reel |