Vishay Precision Group Fixed Inductors IHLP3232CZER100M11

Description
10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4347-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4347-6-ND
Fixed Inductors 541-4347-6-ND
10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4347-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4347-2-ND
Fixed Inductors 541-4347-2-ND
10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4347-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4347-1-ND
Fixed Inductors 541-4347-1-ND
10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.3A 55.1mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 5.3A 100kHz Inductor and Choke - 71-IHLP3232CZER100M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 5.3A 100kHz Inductor and Choke
71-IHLP3232CZER100M11
SMD 10uH 5.3A 100kHz Inductor and Choke 71-IHLP3232CZER100M11
SMD Shielded Inductor 10uH 20% 5.3A 55.1mR 100kHz Product overview: IHLP3232CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.3A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.3A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER100M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 10uH 20% 5.3A 55.1mR 100kHz Product overview: IHLP3232CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.3A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.3A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER100M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327464-IHLP3232CZER100M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327464-IHLP3232CZER100M11
Inductors, Coils, Chokes - Fixed Inductors 1327464-IHLP3232CZER100M11
Manufacturer: Vishay Dale Win Source Part Number: 1327464-IHLP3232CZER 100M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 12MHz DC Resistance (DCR): 55.1mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-4347-1,541-4347- 2,541-4347-6,IHLP323 2CZER100M11-ND Current - Saturation (Isat): 3.8A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327464-IHLP3232CZER100M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 12MHz
DC Resistance (DCR): 55.1mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-4347-1,541-4347-2,541-4347-6,IHLP3232CZER100M11-ND
Current - Saturation (Isat): 3.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 10 H, 20%, Shielded, 0.0551 Ohm, 5.3 A Rohs Compliant Vishay - 64T3110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 10 H, 20%, Shielded, 0.0551 Ohm, 5.3 A Rohs Compliant Vishay
64T3110
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 10 H, 20%, Shielded, 0.0551 Ohm, 5.3 A Rohs Compliant Vishay 64T3110
Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 10 H, 20%, Shielded, 0.0551 ohm, 5.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 10 H, 20%, Shielded, 0.0551 ohm, 5.3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4347-6-ND 71-IHLP3232CZER100M11 1327464-IHLP3232CZER100M11 64T3110
Product Name Fixed Inductors SMD 10uH 5.3A 100kHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 10 H, 20%, Shielded, 0.0551 Ohm, 5.3 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0551 ohms 0.0551 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details