Win Source Part Number: 998381-IHLP3232CZER1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232CZ-01
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 71.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-2589-2,IHLP3232C
Current - Saturation (Isat): 8.2A
10µH Shielded Molded Inductor 4.7A 71.2mOhm Max Nonstandard
10µH Shielded Molded Inductor 4.7A 71.2mOhm Max Nonstandard
10µH Shielded Molded Inductor 4.7A 71.2mOhm Max Nonstandard
SMD Power Inductor 10uH 4.7A Shielded 3232 Product overview: IHLP3232CZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER100M0
INDUCTOR, SHIELDED, 10UH, 4.7A; Inductance:10µH; RMS Current (Irms):4.7A; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 4.7A ROHS COMPLIANT: YES
FIXED IND 10UH 4.7A 71.2MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 998381-IHLP3232CZER100M01 | 541-2589-6-ND | 71-IHLP3232CZER100M01 | 73W9837 | 62AJ4047 | IHLP3232CZER100M01 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10uH 4.7A Inductor and Choke | Inductor, Shielded, 10Uh, 4.7A; Inductance Vishay | Inductor, 10Uh, Shielded, 4.7A Rohs Compliant Vishay | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |