Vishay Intertechnology, Inc. Fixed Inductors IHLP2525EZERR68M01

Description
680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525EZERR68M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525EZERR68M01-ND
Fixed Inductors IHLP2525EZERR68M01-ND
680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.68uH 18A Inductor and Choke - 71-IHLP2525EZERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 18A Inductor and Choke
71-IHLP2525EZERR68M01
SMD 0.68uH 18A Inductor and Choke 71-IHLP2525EZERR68M01
SMD Power Inductor 0.68uH 20% 18A Shielded 2525 Product overview: IHLP2525EZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.68uH 20% 18A Shielded 2525 Product overview: IHLP2525EZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525EZERR68M01
718638-IHLP2525EZERR68M01
Fixed Inductors - IHLP2525EZERR68M01 718638-IHLP2525EZERR68M01
Manufacturer: Vishay Dale Win Source Part Number: 718638-IHLP2525EZERR 68M01 Series: IHLP-2525EZ-01 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 18A Shielding: Shielded Inductance: 680nH Mounting: SMD Tolerance: ±20% Current - Saturation: 11.5A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525EZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.5 mOhm Max Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): IHLP2525EZERR68MA1; MPX1D0630LR68; ECS-MPIL0630-R68MC; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay Dale
Win Source Part Number: 718638-IHLP2525EZERR68M01
Series: IHLP-2525EZ-01
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 18A
Shielding: Shielded
Inductance: 680nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 11.5A
Test Frequency: 100kHz
Size: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Family Name: IHLP-2525EZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.5 mOhm Max
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): IHLP2525EZERR68MA1; MPX1D0630LR68; ECS-MPIL0630-R68MC;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
INDUCTOR POWER 0.68UH 18A SMD 680nH 18A 11.5A 18A - ¦20% Shielded 4.5 mOhm Max - IHLP2525EZERR68M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.68UH 18A SMD 680nH 18A 11.5A 18A - ¦20% Shielded 4.5 mOhm Max
IHLP2525EZERR68M01
INDUCTOR POWER 0.68UH 18A SMD 680nH 18A 11.5A 18A - ¦20% Shielded 4.5 mOhm Max IHLP2525EZERR68M01
INDUCTOR POWER 0.68UH 18A SMD 680nH 18A 11.5A 18A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.68UH 18A SMD 680nH 18A 11.5A 18A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP2525EZERR68M01-ND 71-IHLP2525EZERR68M01 718638-IHLP2525EZERR68M01 IHLP2525EZERR68M01
Product Name Fixed Inductors SMD 0.68uH 18A Inductor and Choke Fixed Inductors - IHLP2525EZERR68M01 INDUCTOR POWER 0.68UH 18A SMD 680nH 18A 11.5A 18A - ¦20% Shielded 4.5 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0045 ohms 0.0045 ohms 0.0045 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details