Vishay Intertechnology, Inc. INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR) IHLP2525EZERR33M01

Description
INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
IHLP2525EZERR33M01
INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR) IHLP2525EZERR33M01
INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP2525EZERR33M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525EZERR33M01-ND
Fixed Inductors IHLP2525EZERR33M01-ND
330nH Shielded Molded Inductor Nonstandard

330nH Shielded Molded Inductor Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525EZERR33M01 IHLP2525EZERR33M01-ND
Product Name INDUCTOR POWER 0.33UH SMD 330nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose RF Choke
Inductance Range 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers