Vishay Intertechnology, Inc. Fixed Inductors IHLP2525EZERR22M01

Description
220nH Shielded Molded Inductor Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525EZERR22M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525EZERR22M01-ND
Fixed Inductors IHLP2525EZERR22M01-ND
220nH Shielded Molded Inductor Nonstandard

220nH Shielded Molded Inductor Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.22UH SMD 220nH - - - - ¦20% Shielded - - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.22UH SMD 220nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
IHLP2525EZERR22M01
INDUCTOR POWER 0.22UH SMD 220nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR) IHLP2525EZERR22M01
INDUCTOR POWER 0.22UH SMD 220nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.22UH SMD 220nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP2525EZERR22M01-ND IHLP2525EZERR22M01
Product Name Fixed Inductors INDUCTOR POWER 0.22UH SMD 220nH - - - - ¦20% Shielded - - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke General Purpose
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details