Vishay Precision Group INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max IHLP2525EZER8R2M01

Description
INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max - IHLP2525EZER8R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max
IHLP2525EZER8R2M01
INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max IHLP2525EZER8R2M01
INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 8.2uH 5A Inductor and Choke - 71-IHLP2525EZER8R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 5A Inductor and Choke
71-IHLP2525EZER8R2M01
SMD 8.2uH 5A Inductor and Choke 71-IHLP2525EZER8R2M01
SMD Power Inductor 8.2uH 5A 20% Shielded 2525 Product overview: IHLP2525EZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER8R2M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 8.2uH 5A 20% Shielded 2525 Product overview: IHLP2525EZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER8R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-4346-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4346-6-ND
Fixed Inductors 541-4346-6-ND
8.2µH Shielded Molded Inductor 5A 50.7mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5A 50.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4346-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4346-2-ND
Fixed Inductors 541-4346-2-ND
8.2µH Shielded Molded Inductor 5A 50.7mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5A 50.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4346-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4346-1-ND
Fixed Inductors 541-4346-1-ND
8.2µH Shielded Molded Inductor 5A 50.7mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5A 50.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525EZER8R2M01
1185317-IHLP2525EZER8R2M01
Fixed Inductors - IHLP2525EZER8R2M01 1185317-IHLP2525EZER8R2M01
Manufacturer: Vishay Dale Win Source Part Number: 1185317-IHLP2525EZER 8R2M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 8.2μH Tolerance: ±20% Current - Saturation: 5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50.7mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 1185317-IHLP2525EZER8R2M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 8.2μH
Tolerance: ±20%
Current - Saturation: 5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50.7mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz

Buy Now
Inductor, Shielded, 8.2Uh, 5A; Inductance Vishay - 18M2306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 5A; Inductance Vishay
18M2306
Inductor, Shielded, 8.2Uh, 5A; Inductance Vishay 18M2306
INDUCTOR, SHIELDED, 8.2UH, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 5A; Inductance Vishay - 56AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 5A; Inductance Vishay
56AC1032
Inductor, Shielded, 8.2Uh, 5A; Inductance Vishay 56AC1032
INDUCTOR, SHIELDED, 8.2UH, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525EZER8R2M01 71-IHLP2525EZER8R2M01 541-4346-6-ND 1185317-IHLP2525EZER8R2M01 18M2306
Product Name INDUCTOR POWER 8.2UH 5.0A SMD 8.2¦H 5A 5A 5A - ¦20% Shielded 50.7 mOhm Max SMD 8.2uH 5A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP2525EZER8R2M01 Inductor, Shielded, 8.2Uh, 5A; Inductance Vishay
Application General Purpose RF Choke
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0507 ohms 0.0507 ohms 0.0507 ohms
Core Material Ferrite, Metal, Composite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details