Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525EZER5R6M01 IHLP2525EZER5R6M01

Description
Manufacturer: Vishay Win Source Part Number: 1045208-IHLP2525EZER 5R6M01 Packaging: Reel - TR Type: Molded Current Rating: 6A Inductance: 5.6μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34.4 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045208-IHLP2525EZER 5R6M01 Packaging: Reel - TR Type: Molded Current Rating: 6A Inductance: 5.6μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34.4 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525EZER5R6M01
1045208-IHLP2525EZER5R6M01
Fixed Inductors - IHLP2525EZER5R6M01 1045208-IHLP2525EZER5R6M01
Manufacturer: Vishay Win Source Part Number: 1045208-IHLP2525EZER 5R6M01 Packaging: Reel - TR Type: Molded Current Rating: 6A Inductance: 5.6μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34.4 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 1045208-IHLP2525EZER5R6M01
Packaging: Reel - TR
Type: Molded
Current Rating: 6A
Inductance: 5.6μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 7A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 34.4 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
SMD 5.6uH 6A Inductor and Choke - 71-IHLP2525EZER5R6M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 6A Inductor and Choke
71-IHLP2525EZER5R6M01
SMD 5.6uH 6A Inductor and Choke 71-IHLP2525EZER5R6M01
SMD Shielded Power Inductor 5.6uH 6A 2525 Product overview: IHLP2525EZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER5R6M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 5.6uH 6A 2525 Product overview: IHLP2525EZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER5R6M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 5.6UH 6A SMD 5.6¦H 6A 7A 6A - ¦20% Shielded 34.4 mOhm Max - IHLP2525EZER5R6M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 6A SMD 5.6¦H 6A 7A 6A - ¦20% Shielded 34.4 mOhm Max
IHLP2525EZER5R6M01
INDUCTOR POWER 5.6UH 6A SMD 5.6¦H 6A 7A 6A - ¦20% Shielded 34.4 mOhm Max IHLP2525EZER5R6M01
INDUCTOR POWER 5.6UH 6A SMD 5.6¦H 6A 7A 6A - ¦20% Shielded 34.4 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5.6UH 6A SMD 5.6¦H 6A 7A 6A - ¦20% Shielded 34.4 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-4345-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4345-1-ND
Fixed Inductors 541-4345-1-ND
5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4345-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4345-2-ND
Fixed Inductors 541-4345-2-ND
5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4345-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4345-6-ND
Fixed Inductors 541-4345-6-ND
5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Uh, Shielded, 6A Rohs Compliant Vishay - 62AJ4045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 6A Rohs Compliant Vishay
62AJ4045
Inductor, 5.6Uh, Shielded, 6A Rohs Compliant Vishay 62AJ4045
INDUCTOR, 5.6UH, SHIELDED, 6A ROHS COMPLIANT: YES

INDUCTOR, 5.6UH, SHIELDED, 6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1045208-IHLP2525EZER5R6M01 71-IHLP2525EZER5R6M01 IHLP2525EZER5R6M01 541-4345-1-ND 62AJ4045
Product Name Fixed Inductors - IHLP2525EZER5R6M01 SMD 5.6uH 6A Inductor and Choke INDUCTOR POWER 5.6UH 6A SMD 5.6¦H 6A 7A 6A - ¦20% Shielded 34.4 mOhm Max Fixed Inductors Inductor, 5.6Uh, Shielded, 6A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke General Purpose
Inductance Range 5.6 microH 5.6 microH 5.6 microH
DCR 0.0344 ohms 0.0344 ohms 0.0344 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details