Vishay Precision Group Fixed Inductors IHLP2525EZER3R3M01

Description
3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2587-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2587-2-ND
Fixed Inductors 541-2587-2-ND
3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2587-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2587-6-ND
Fixed Inductors 541-2587-6-ND
3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2587-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2587-1-ND
Fixed Inductors 541-2587-1-ND
3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3uH 8A Inductor and Choke - 71-IHLP2525EZER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 8A Inductor and Choke
71-IHLP2525EZER3R3M01
SMD 3.3uH 8A Inductor and Choke 71-IHLP2525EZER3R3M01
SMD Power Inductor 3.3uH 8A Shielded 2525 Product overview: IHLP2525EZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER3R3M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 3.3uH 8A Shielded 2525 Product overview: IHLP2525EZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525EZER3R3M01
921070-IHLP2525EZER3R3M01
Fixed Inductors - IHLP2525EZER3R3M01 921070-IHLP2525EZER3R3M01
Manufacturer: Vishay Win Source Part Number: 921070-IHLP2525EZER3 R3M01 Series: IHLP-2525EZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 20.9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-2587-6, 541-2587-1, 541-2587-2, IHLP2525EZER3R3M01-N D

Manufacturer: Vishay
Win Source Part Number: 921070-IHLP2525EZER3R3M01
Series: IHLP-2525EZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 20.9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-2587-6, 541-2587-1, 541-2587-2, IHLP2525EZER3R3M01-ND

Buy Now Datasheet
INDUCTOR POWER 3.3UH 8A SMD 3.3¦H 8A 8A 8A - ¦20% Shielded 20.9 mOhm Max - IHLP2525EZER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 8A SMD 3.3¦H 8A 8A 8A - ¦20% Shielded 20.9 mOhm Max
IHLP2525EZER3R3M01
INDUCTOR POWER 3.3UH 8A SMD 3.3¦H 8A 8A 8A - ¦20% Shielded 20.9 mOhm Max IHLP2525EZER3R3M01
INDUCTOR POWER 3.3UH 8A SMD 3.3¦H 8A 8A 8A - ¦20% Shielded 20.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 8A SMD 3.3¦H 8A 8A 8A - ¦20% Shielded 20.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 3.3Uh, 8A, 20%; Inductance Vishay - 81Y7973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 8A, 20%; Inductance Vishay
81Y7973
Inductor, Shielded, 3.3Uh, 8A, 20%; Inductance Vishay 81Y7973
INDUCTOR, SHIELDED, 3.3UH, 8A, 20%; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525EZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 8A, 20%; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:IHLP-2525EZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-2525Ez-01 Series, 3.3 H, 20%, Shielded, 0.0209 Ohm, 8 A Rohs Compliant Vishay - 33R0138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-2525Ez-01 Series, 3.3 H, 20%, Shielded, 0.0209 Ohm, 8 A Rohs Compliant Vishay
33R0138
Surface Mount Power Inductor, Ihlp-2525Ez-01 Series, 3.3 H, 20%, Shielded, 0.0209 Ohm, 8 A Rohs Compliant Vishay 33R0138
Surface Mount Power Inductor, IHLP-2525EZ-01 Series, 3.3 H, 20%, Shielded, 0.0209 ohm, 8 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-2525EZ-01 Series, 3.3 H, 20%, Shielded, 0.0209 ohm, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2587-2-ND 71-IHLP2525EZER3R3M01 921070-IHLP2525EZER3R3M01 IHLP2525EZER3R3M01 81Y7973 33R0138
Product Name Fixed Inductors SMD 3.3uH 8A Inductor and Choke Fixed Inductors - IHLP2525EZER3R3M01 INDUCTOR POWER 3.3UH 8A SMD 3.3¦H 8A 8A 8A - ¦20% Shielded 20.9 mOhm Max Inductor, Shielded, 3.3Uh, 8A, 20%; Inductance Vishay Surface Mount Power Inductor, Ihlp-2525Ez-01 Series, 3.3 H, 20%, Shielded, 0.0209 Ohm, 8 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron Ferrite, Metal, Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details