Vishay Precision Group Inductance Vishay IHLP2525EZER3R3M01.

Description
Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525EZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 5mm; DC Resistance Max:0.0209ohm; Product Length:6.86mmRoHS Compliant: Yes
Description
Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525EZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 5mm; DC Resistance Max:0.0209ohm; Product Length:6.86mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6622 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6622
Inductance Vishay 27AC6622
Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525EZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 5mm; DC Resistance Max:0.0209ohm; Product Length:6.86mmRoHS Compliant: Yes

Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:IHLP-2525EZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 5mm; DC Resistance Max:0.0209ohm; Product Length:6.86mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6622
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details