Vishay Precision Group Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay IHLP2525EZER2R2M01.

Description
INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.0136ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.0136ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay - 27AC6621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay
27AC6621
Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay 27AC6621
INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.0136ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.0136ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6621
Product Name Inductor, Shielded, 2.2Uh, 10A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0136 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details