Vishay Precision Group Inductance Vishay IHLP2525EZER1R5M01.

Description
Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet
Description
Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6960 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6960
Inductance Vishay 29AC6960
Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-2525EZ-01 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6960
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details