Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 5.5A 0.04Ohm DCR 2525 Bulk Product overview: IHLP2525CZPJ4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZPJ4R7M0
Win Source Part Number: 1013976-IHLP2525CZPJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Package: Bulk
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP2525CZPJ4R7M
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525CZPJ4R7M01 | 1013976-IHLP2525CZPJ4R7M01 |
| Product Name | 4.7uH 100KHz 5.5A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 4.7 microH | |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS |