Vishay Intertechnology, Inc. 1.5uH 100KHz 9A Inductor and Choke IHLP2525CZPJ1R5M01

Description
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 9A 0.015Ohm DCR 2525 Bulk Product overview: IHLP2525CZPJ1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZPJ1R5M0 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 9A 0.015Ohm DCR 2525 Bulk Product overview: IHLP2525CZPJ1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZPJ1R5M0 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5uH 100KHz 9A Inductor and Choke - 71-IHLP2525CZPJ1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 9A Inductor and Choke
71-IHLP2525CZPJ1R5M01
1.5uH 100KHz 9A Inductor and Choke 71-IHLP2525CZPJ1R5M01
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 9A 0.015Ohm DCR 2525 Bulk Product overview: IHLP2525CZPJ1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZPJ1R5M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 9A 0.015Ohm DCR 2525 Bulk Product overview: IHLP2525CZPJ1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZPJ1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - IHLP2525CZPJ1R5M01 - 921068-IHLP2525CZPJ1R5M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZPJ1R5M01
921068-IHLP2525CZPJ1R5M01
Fixed Inductors - IHLP2525CZPJ1R5M01 921068-IHLP2525CZPJ1R5M01
Manufacturer: Vishay Win Source Part Number: 921068-IHLP2525CZPJ1 R5M01 Features: Inductor Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Vishay
Win Source Part Number: 921068-IHLP2525CZPJ1R5M01
Features: Inductor
Package: Bulk
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZPJ1R5M01 921068-IHLP2525CZPJ1R5M01
Product Name 1.5uH 100KHz 9A Inductor and Choke Fixed Inductors - IHLP2525CZPJ1R5M01
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details