Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZETR68M01

Description
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9951-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9951-2-ND
Fixed Inductors 541-9951-2-ND
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9951-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0055 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126033 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details