Vishay Precision Group Fixed Inductors IHLP2525CZERR68M8A

Description
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2267-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2267-1-ND
Fixed Inductors 541-2267-1-ND
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2267-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2267-2-ND
Fixed Inductors 541-2267-2-ND
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2267-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2267-6-ND
Fixed Inductors 541-2267-6-ND
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.68Uh, 20%, 16.5A; Inductance Vishay - 38Y8271 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.68Uh, 20%, 16.5A; Inductance Vishay
38Y8271
Inductor, Shielded, 0.68Uh, 20%, 16.5A; Inductance Vishay 38Y8271
INDUCTOR, SHIELDED, 0.68UH, 20%, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.00576ohm; Product Height:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.68UH, 20%, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.00576ohm; Product Height:3mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.68Uh, 20%, 16.5A; Inductance Vishay - 05Y0311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.68Uh, 20%, 16.5A; Inductance Vishay
05Y0311
Inductor, Shielded, 0.68Uh, 20%, 16.5A; Inductance Vishay 05Y0311
INDUCTOR, SHIELDED, 0.68UH, 20%, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.00576ohm; Product Height:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.68UH, 20%, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.00576ohm; Product Height:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2267-1-ND 38Y8271
Product Name Fixed Inductors Inductor, Shielded, 0.68Uh, 20%, 16.5A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0058 ohms 0.0058 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details